EN
  • EN
  • DE

74HC161D

Part No 74HC161D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit binary counter; asynchronous reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131548-74HC161D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC161D CAD Model

Description

Product Overview: 74HC161D by NXP Semiconductors

The 74HC161D is a high-performance, high-speed Si-gate CMOS device manufactured by NXP Semiconductors. It is part of the 74HC family, known for its compatibility with Low-power Schottky TTL (LSTTL). The 74HC161D is a 4-bit binary counter that is designed to provide synchronous counting and load operations. This integrated circuit is widely used in digital systems where precise counting is required, such as in clocks, timers, frequency dividers, and general-purpose counters in computing devices.

Key Features

  • Synchronous Counting and Loading: The 74HC161D offers synchronous counting, which ensures that the outputs change precisely together on each clock pulse, providing accuracy and stability in counting operations.
  • High-Speed Operation: With its advanced CMOS technology, the device can operate at high speeds, making it suitable for high-frequency counting applications.
  • Multiple Counting Modes: The counter can operate in several modes, including clear, preset, count, and inhibit, providing versatility for different applications.
  • Low Power Consumption: As part of the 74HC series, the 74HC161D is designed to have low power consumption without sacrificing speed, making it ideal for battery-powered and portable devices.
  • Wide Operating Voltage: The device can operate over a wide range of voltages, typically from 2V to 6V, allowing it to be used in various logic level environments.
  • Output Capability: The 74HC161D can drive 15 LSTTL loads, which means it can directly interface with numerous TTL inputs without additional buffering.

Applications

The versatile nature of the 74HC161D makes it suitable for a broad range of applications, including:

  • Automated industrial systems
  • Consumer electronics
  • Instrumentation and measurement systems
  • Microprocessor systems
  • Embedded systems for control and processing tasks

The 74HC161D from NXP comes in a SO-16 (small outline package) which is suitable for surface mounting and provides a compact footprint for space-constrained applications. Its robust design ensures reliable operation even under varying environmental conditions, making it a preferred choice for designers and engineers looking for a high-quality, high-performance binary counter IC.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1131 $50.3295
1,080+ $0.0928 $100.2240
1,670+ $0.0899 $150.1330
2,300+ $0.0870 $200.1000
2,975+ $0.0841 $250.1975
3,980+ $0.0754 $300.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess