EN
  • EN
  • DE

TPD4E001DRL

Part No TPD4E001DRL
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2
Reference case SOT23-6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716803-TPD4E001DRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4E001DRL CAD Model

Description

TPD4E001DRL from Texas Instruments

The TPD4E001DRL is a versatile and robust ESD protection device from the renowned manufacturer Texas Instruments. Designed to safeguard high-speed interfaces from electrostatic discharge (ESD) events, this compact component is an essential addition to any electronic system that requires reliable protection against transient voltage spikes.

Key Features:

  • Low Capacitance: The TPD4E001DRL features ultra-low capacitance (0.8 pF typical), making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-Channel Protection: This device provides ESD protection to four data or signal lines, offering a comprehensive solution for multi-line interfaces.
  • IEC Compatibility: It is designed to withstand ESD strikes as per the IEC 61000-4-2 (Level 4) standard, ensuring robust protection for your sensitive electronics.
  • Low Leakage Current: With a low leakage current of less than 1 µA, the TPD4E001DRL minimizes power consumption, making it suitable for battery-powered applications.
  • Small Form Factor: Housed in a tiny SOT-6 package, this device is perfect for space-constrained applications, enabling designers to maintain compact and efficient layouts.

Applications:

The TPD4E001DRL is highly suited for a wide range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-definition multimedia interfaces
  • Gigabit Ethernet and other high-speed communication ports
  • Smartphones, tablets, and other portable devices
  • Consumer electronics such as TVs, set-top boxes, and gaming consoles

With its ability to protect against ESD events without affecting the performance of high-speed signals, the TPD4E001DRL from Texas Instruments is an indispensable component for designers looking to enhance the durability and reliability of their electronic products. Its small size, combined with its powerful protective capabilities, makes it a smart choice for modern, high-performance electronics where space is at a premium and protection is paramount.

You May Also Be Interested in

UTC
Lowest to $0.0622
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess