EN
  • EN
  • DE

P5NK60Z

Part No P5NK60Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343087-P5NK60Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P5NK60Z CAD Model

Description

The P5NK60Z is a robust and high-performance N-channel Power MOSFET manufactured by STMicroelectronics. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications. With its state-of-the-art technology, the P5NK60Z is well-suited for high-efficiency switching applications in power supplies, motor control, and lighting systems.

Key Features

  • High Voltage Capability: The P5NK60Z operates at a drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: Its low on-state resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The device features fast switching performance, which is essential for reducing switching losses in power conversion systems.
  • Avalanche Ruggedness: The MOSFET is designed to withstand high energy in avalanche and commutation modes, providing enhanced reliability.
  • Gate Charge: It has an optimized gate charge to reduce switching losses without compromising conduction losses.

Applications

The P5NK60Z is versatile and can be used in various applications due to its high voltage and current handling capabilities. Some common applications include:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor Control Systems
  • LED Lighting
  • Inverters for solar energy systems
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 600V Continuous Drain Current (I<sub>D) 4.4A Power Dissipation (P<sub>D) 70W Operating Temperature Range -55°C to +150°C

With its exceptional performance and durability, the P5NK60Z from STMicroelectronics is an ideal choice for designers looking to create reliable and efficient power management solutions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess