EN
  • EN
  • DE

MMBF2201NT1

Part No MMBF2201NT1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 20V 300MA SOT-323 / Power MOSFET 300 mAmps, 20 Volts N-Channel SC-70/SOT-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 300mA
Rds On (Maximum) at Id, Vgs 1Ohm at 300mA, 10V
Vgs(th) (Maximum) at Id 2.4V at 250μA
Input Capacitance (Ciss) (Maximum) at Vds 45pF at 5V
Mounting Style SMD
Supplier Device Package SC-70-3 (SOT323)
Manufacturer Package SC-70, SOT-323
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800528-MMBF2201NT1
Ultra Librarian 3D Model Ultra Librarian MMBF2201NT1 CAD Model

Description

Product Overview: MMBF2201NT1

The MMBF2201NT1 is a high-performance N-Channel Field-Effect Transistor (FET) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This compact and efficient MOSFET is a versatile component suitable for a wide range of applications, from power management to signal processing.

Key Features

  • Low On-Resistance: The MMBF2201NT1 offers a low on-resistance, which results in reduced power loss and improved energy efficiency during operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and high performance in circuits.
  • Low Threshold Voltage: The low gate threshold voltage makes it easy to drive the transistor, even with low-voltage logic levels, which is particularly useful in battery-operated devices.
  • SOT-23 Package: Housed in a small surface-mount SOT-23 package, the MMBF2201NT1 is designed for space-constrained applications and is compatible with automated assembly processes.

Applications

The versatility of the MMBF2201NT1 allows it to be used in a variety of applications, including:

  • Power management circuits
  • DC/DC converters
  • Battery-powered devices
  • Motor control systems
  • Switching regulators
  • Load/charge switches

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Gate-Source Voltage (V<sub>GS) ±20V Continuous Drain Current (I<sub>D) 115mA Power Dissipation (P<sub>D) 225mW Operating Temperature Range -55°C to +150°C

The MMBF2201NT1 from ON Semiconductor is a reliable and cost-effective solution for designers looking to incorporate a robust N-channel MOSFET into their electronic designs. Its combination of high performance, low power consumption, and compact form factor makes it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2016 $50.4000
605+ $0.1655 $100.1275
940+ $0.1603 $150.6820
1,290+ $0.1551 $200.0790
1,670+ $0.1500 $250.5000
2,235+ $0.1344 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess