EN
  • EN
  • DE

MAX1232CWE/CSA

Part No MAX1232CWE/CSA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 310923-MAX1232CWE/CSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1232CWE/CSA CAD Model

Description

Maxim Integrated's MAX1232CWE/CSA Microcontroller Monitoring IC

The MAX1232CWE/CSA from Maxim Integrated is a highly reliable microcontroller (µC) supervisory circuit that provides an essential layer of protection for embedded systems. This integrated circuit (IC) is designed to monitor the power supply and operation of a microcontroller, ensuring that the system operates correctly and safely under various conditions, including power-up, power-down, and brown-out scenarios.

Featuring a combination of watchdog timer, manual reset capability, and a precise voltage monitor, the MAX1232CWE/CSA is an indispensable component for systems that cannot afford to fail. The watchdog timer keeps the microcontroller on a tight leash by requiring regular check-ins; if the µC fails to reset the watchdog timer within a preset interval, the MAX1232CWE/CSA assumes that the µC is not operating correctly and issues a reset command to avoid any erratic behavior.

The voltage monitoring function of the MAX1232CWE/CSA is equally critical. It constantly checks the power supply voltage and ensures it remains within the acceptable range for the microcontroller's operation. If a power supply failure is detected, such as an undervoltage condition, the device generates a reset signal to prevent the µC from operating under potentially damaging conditions. This reset signal is maintained until the supply voltage returns to a safe level, ensuring the microcontroller restarts with a clean slate.

Additionally, the manual reset feature allows for an external pushbutton or logic signal to initiate a system reset, providing a simple way for users or external systems to recover from a lockup or to initiate a system reboot without power cycling.

The MAX1232CWE/CSA is packaged in a 16-pin wide SOIC package, making it suitable for surface-mount technology (SMT) and ideal for space-constrained applications. Its operating temperature range from 0°C to +70°C ensures reliable performance in a variety of environments.

With its robust feature set, the MAX1232CWE/CSA is a smart choice for critical system monitoring in applications such as embedded systems, computers, controllers, and intelligent instruments. Maxim Integrated's commitment to quality and reliability makes this IC an excellent choice for designers looking to enhance system integrity and safeguard their products against unexpected failures.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7852 $62.2076
30+ $3.9258 $117.7740
46+ $3.8034 $174.9564
63+ $3.6810 $231.9030
82+ $3.5586 $291.8052
109+ $3.1901 $347.7209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess