EN
  • EN
  • DE

SN65LVDS96DGG

Part No SN65LVDS96DGG
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC LVDS SERDES RCVR 48-TSSOP / LVDS Serializer/Deserializer 1428Mbps 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Deserializer
Data Rate 1.428Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 3
Number of Outputs 21
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 029603-SN65LVDS96DGG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN65LVDS96
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVDS96DGG CAD Model

Description

The SN65LVDS96DGG is a state-of-the-art product from Texas Instruments, a global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • Family: FlatLink™ family.
  • Description: Differential line driver and receiver.
  • Signaling: Low-voltage differential signaling (LVDS).
  • Supply Voltage: Nominal supply voltage of 3.3V, operates from 3.0V to 3.6V.
  • PCB Layout: Features a flow-through pinout.
  • Power Consumption: Includes a power-down mode.
  • Data Rate: Supports a data rate of up to 630 Mbps.
  • EMI: Features a controlled edge rate to reduce EMI susceptibility.
  • Package: Available in a 48-pin TSSOP (Thin Shrink Small Outline Package).
  • Compliance: RoHS compliant.
  • Standards: Adheres to the standards set by the Joint Electron Device Engineering Council (JEDIC).

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0328 $54.2952
21+ $4.9500 $103.9500
32+ $4.7953 $153.4496
44+ $4.6406 $204.1864
56+ $4.4860 $251.2160
75+ $4.0219 $301.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess