EN
  • EN
  • DE

SN65LVDT14PWRG4

Part No SN65LVDT14PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/4 20TSSOP  /  1/4 Transceiver Half LVDS 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/4
Duplex Half
Data Rate 125Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 65LVDT14
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261163-SN65LVDT14PWRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDT14PWRG4 CAD Model

Description

SN65LVDT14PWRG4 - Texas Instruments

The SN65LVDT14PWRG4 is a high-performance, low-voltage differential signaling (LVDS) receiver designed by Texas Instruments. This device is part of the LVDT family, which is known for its robust signaling technique that allows for high-speed data transmission over copper cables. The SN65LVDT14PWRG4 is ideal for applications that require fast data transfer rates and noise immunity in a low-power environment.

Key Features:

  • High-Speed Data Transfer: The SN65LVDT14PWRG4 is capable of operating at signaling rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low-Voltage Operation: This device operates with a 3.3V power supply, which helps to minimize power consumption without compromising performance.
  • Differential Inputs: The LVDS inputs are differential, which enhances common-mode noise rejection and improves signal integrity over long cable distances.
  • Interoperability: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS compliant devices.
  • Robust Protection: The SN65LVDT14PWRG4 features fail-safe circuitry that ensures a high level of protection against electrical stress such as electrostatic discharge (ESD).
  • Low EMI: LVDS technology offers low electromagnetic interference (EMI), which is critical for applications sensitive to noise.
  • Wide Operating Temperature Range: This device can operate over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.
  • Packaging: Available in a TSSOP (Thin Shrink Small Outline Package) that is optimized for space-saving on PCBs.

Applications:

The SN65LVDT14PWRG4 is designed for use in a variety of applications across different industries, including:

  • Telecommunications
  • Networking equipment such as switches and routers
  • Data acquisition systems
  • Computer peripherals
  • Industrial control and automation

Overall, the SN65LVDT14PWRG4 from Texas Instruments is a reliable and efficient solution for system designers looking to implement high-speed data communication with a focus on signal integrity and power efficiency. Its robust feature set and compatibility with the LVDS standard make it a versatile component for a wide range of high-speed data transmission applications.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5376 $57.2256
13+ $7.8257 $101.7341
20+ $7.5812 $151.6240
28+ $7.3366 $205.4248
36+ $7.0921 $255.3156
48+ $6.3584 $305.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess