EN
  • EN
  • DE

SN65LVCP40RGZ

Part No SN65LVCP40RGZ
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 2CH 48VQFN / DC TO 4-GBPS DUAL 1:2 MULTIPLEXER/REPEATER/EQUALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL
Output VML
Data Rate (Maximum) 4Gbps
Delay Time 0.5ns
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Part Number Series SN65LVCP40
Manufacturer Pack Quantity 52
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813029-SN65LVCP40RGZ
Ultra Librarian 3D Model Ultra Librarian SN65LVCP40RGZ CAD Model

Description

SN65LVCP40RGZ - Texas Instruments SN65LVCP40RGZ Product Image

The SN65LVCP40RGZ is a sophisticated, high-speed signal conditioning product designed and manufactured by Texas Instruments. This device is part of the LVCP (Low-Voltage, Positive Emitter-Coupled Logic) series, which is known for its high performance in data transmission systems. The SN65LVCP40RGZ is specifically engineered to enhance signal integrity and extend the reach of high-speed interconnects in a variety of applications.

This integrated circuit is housed in a 48-VQFN (RGZ) package, ensuring a compact footprint suitable for space-constrained applications. The device operates over a wide temperature range, making it versatile for use in different environmental conditions. The SN65LVCP40RGZ is characterized by its low power consumption and advanced features that make it an ideal solution for critical data communication tasks.

Key features of the SN65LVCP40RGZ include its ability to perform signal conditioning on data rates up to 11 Gbps, which makes it suitable for high-speed data channels in networking, telecommunications, and computing. It also offers programmable equalization and de-emphasis levels, allowing for optimization based on specific channel requirements. This flexibility is essential for maintaining signal integrity over various media types, such as printed circuit boards, cables, and backplanes.

Moreover, the SN65LVCP40RGZ supports common protocols such as PCI Express, SATA, and USB, among others, providing a wide range of connectivity options. Its built-in diagnostics and performance monitoring capabilities, including eye diagrams and error rate counters, are instrumental for system validation and troubleshooting.

Overall, the SN65LVCP40RGZ by Texas Instruments is a robust, versatile, and efficient solution for high-speed signal conditioning needs in modern electronic systems. Its performance and adaptability make it a critical component in ensuring reliable data transmission in complex digital environments.

SN65LVCP40RGZ

Manufacturer: Texas Instruments

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,613 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess