EN
  • EN
  • DE

MAX2992ECB+

Part No MAX2992ECB+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX MAC/PHY 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Transceiver
Number of Circuits 1
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 141916-MAX2992ECB+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2992ECB+ CAD Model

Description

Product Overview: MAX2992ECB+ from Maxim Integrated

The MAX2992ECB+ is an advanced communication IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This integrated circuit is specifically tailored to facilitate reliable and efficient power-line communications (PLC) in a variety of applications, including smart grid infrastructure, home energy management systems, and industrial automation.

Key Features

  • High Integration: The MAX2992ECB+ integrates a power-line transceiver with a PHY and MAC layer, offering a complete solution that simplifies design and reduces external component count.
  • Enhanced Data Rates: It supports data rates up to 10Mbps, which is suitable for broadband over power-line applications, ensuring swift and robust data transmission over electrical wiring.
  • Advanced Modulation Schemes: The device utilizes advanced modulation techniques such as OFDM (Orthogonal Frequency-Division Multiplexing) with adaptive modulation to maintain communication in various noise environments.
  • Robust Security: It features built-in security protocols, including 128-bit AES encryption, to ensure secure data exchange and protect against unauthorized access.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX2992ECB+ helps in reducing overall power consumption of the system, making it ideal for energy-sensitive applications.

Applications

The versatility of the MAX2992ECB+ makes it an ideal choice for a range of applications. It is particularly well-suited for:

  • Smart Grid and Metering
  • Home Automation and Energy Management
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Environmental and Quality Standards

The MAX2992ECB+ is designed to meet rigorous industry standards, ensuring reliability and performance under various environmental conditions. It is compliant with RoHS directives, indicating that it is manufactured with a commitment to environmental responsibility.

Conclusion

With its high integration, robust data rates, advanced security features, and energy-efficient design, the MAX2992ECB+ from Maxim Integrated stands out as a sophisticated solution for power-line communication needs. Its capability to operate in challenging noise environments and its strong encryption standards make it a secure and reliable choice for modern communication networks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
MaxLinear Inc
IC
Lowest to $11.1429
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7826 $68.9130
11+ $11.3098 $124.4078
16+ $10.9563 $175.3008
22+ $10.6029 $233.2638
29+ $10.2495 $297.2355
38+ $9.1892 $349.1896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess