EN
  • EN
  • DE

VSC8531XMW-02

Part No VSC8531XMW-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface RMII
Number of Circuits 1
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number VSC8531
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 851513-VSC8531XMW-02
Ultra Librarian 3D Model Ultra Librarian VSC8531XMW-02 CAD Model

Description

Microchip Technology VSC8531XMW-02 Product Overview

The VSC8531XMW-02 from Microchip Technology is a robust, high-performance single-port Gigabit Ethernet PHY transceiver designed for a wide array of applications. Integrating advanced features and functionality, this transceiver is optimized for both power and cost in mind, making it an ideal solution for industrial, automotive, and consumer applications that require reliable network connectivity.

Key Features

  • Interface: The device supports RGMII (Reduced Gigabit Media Independent Interface), which provides a high-speed interface between the Ethernet PHY and MAC, ensuring efficient data transfer with reduced pin count.
  • Data Rate: It offers 10/100/1000 Mbps Ethernet speeds, enabling it to handle Gigabit data rates for fast and efficient network communication.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) support, the VSC8531XMW-02 is capable of reducing power consumption during periods of low data activity, making it an environmentally friendly choice.
  • Robustness: The device boasts an industrial temperature range, making it suitable for harsh environments where reliability is paramount.
  • Integrated Line Side Termination: To save board space and component costs, the transceiver includes integrated line side termination, eliminating the need for external termination resistors.
  • Advanced Cable Diagnostics: The built-in VeriPHY™ technology allows for advanced cable diagnostics, facilitating easier maintenance and troubleshooting of network issues.

Applications

The VSC8531XMW-02's versatility makes it an excellent choice for various applications, including:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Embedded Computing
  • Networked Consumer Electronics
  • SOHO Networking Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the VSC8531XMW-02 is no exception. Manufactured to high standards, this transceiver ensures reliable performance and longevity in the field, backed by Microchip's reputation as a trusted leader in semiconductor solutions.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $18.4892
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2548 $50.7836
17+ $5.9527 $101.1959
27+ $5.7666 $155.6982
36+ $5.5806 $200.9016
47+ $5.3946 $253.5462
63+ $4.8365 $304.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess