EN
  • EN
  • DE

DS90UB921TRHSRQ1

Part No DS90UB921TRHSRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 720P 48WQFN / 3.36Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 3.36Gbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 24
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS90UB921
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586971-DS90UB921TRHSRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB921TRHSRQ1 CAD Model

Description

Introducing the DS90UB921TRHSRQ1 from Texas Instruments

The DS90UB921TRHSRQ1 is a cutting-edge serializer from Texas Instruments designed to meet the rigorous demands of automotive and industrial applications. This high-speed device is a part of TI's FPD-Link III family, offering a robust and versatile solution for high-resolution data transmission over a single differential pair.

Key Features

  • High-Speed Data Transmission: The DS90UB921TRHSRQ1 supports data rates up to 3 Gbps, enabling the transmission of high-definition video and data streams with exceptional clarity and without latency.
  • FPD-Link III Interface: The device leverages the FPD-Link III interface to transmit uncompressed video data, supporting 24-bit color depth and up to 1080p resolution, making it ideal for advanced driver assistance systems (ADAS) and infotainment applications.
  • Automotive Reliability: Engineered with the automotive environment in mind, this serializer is AEC-Q100 qualified and designed to withstand the temperature, vibration, and reliability standards required for in-vehicle systems.
  • EMI Reduction: It features Spread Spectrum Clocking (SSC) and a reduced number of signal lines, which significantly diminish electromagnetic interference (EMI), enhancing performance and safety.
  • Adaptive Equalization: The device includes adaptive equalization, which compensates for cable loss and ensures signal integrity over long cable distances common in automotive applications.
  • Backward Channel: A bidirectional control channel is available and operates at a lower speed, which is utilized for communication between the serializer and deserializer to manage control signals and GPIOs.

Applications

The DS90UB921TRHSRQ1 is specifically designed to address the needs of advanced automotive systems, such as:

  • Automotive Infotainment and Cluster Displays
  • Rear-Seat Entertainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Surround View Systems
  • Driver Monitoring Systems

With its robust feature set and compliance with automotive standards, the DS90UB921TRHSRQ1 from Texas Instruments is the ideal choice for designers looking to implement high-speed data transmission in their automotive and industrial applications while ensuring reliability and performance.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Analog Devices Inc.
ADI
Lowest to $26.4642
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess