EN
  • EN
  • DE

AD534SD/883B

Part No AD534SD/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package 14-CDIP
Supplier Device Package 14-SBDIP
Family Part Number AD534
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136166-AD534SD/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD534SD/883B CAD Model

Description

Product Overview: AD534SD/883B by Analog Devices Inc.

The AD534SD/883B is a high-performance, precision integrated circuit multiplier from the reputable manufacturer Analog Devices Inc. This versatile component is designed to offer excellent accuracy and is widely used in a range of industrial, military, and aerospace applications where reliability and precision are paramount.

Constructed with Analog Devices' advanced processing techniques, the AD534SD/883B ensures superior linearity and temperature stability. Its laser-trimmed accuracy guarantees a low nonlinearity error, making it an ideal choice for applications requiring precise analog signal processing. The device features a wide dynamic range and operates effectively under a broad spectrum of conditions, making it exceptionally versatile for various complex electronic systems.

Key Specifications:

  • Voltage Range: The AD534SD/883B operates effectively within a specified voltage range, providing designers with the flexibility to use it in different circuit configurations.
  • Package Type: This product is available in a robust package that ensures its durability and reliability, even under harsh environmental conditions.
  • Temperature Range: The device is designed to function consistently over a wide temperature range, which is critical for military and aerospace applications where extreme temperatures are common.

Applications:

The AD534SD/883B is adept at handling complex mathematical operations, such as multiplication, division, and squaring, making it an indispensable component in various electronic systems. It is commonly used in:

  • Analog computers
  • Signal processing equipment
  • Instrumentation and control systems
  • Function generators

With its robust design and high precision, the AD534SD/883B from Analog Devices Inc. is a reliable choice for engineers and designers looking for a multiplier that can deliver consistent performance and withstand demanding conditions. Whether it's for use in a laboratory instrument or a piece of equipment in the field, this integrated circuit multiplier stands out for its quality and precision.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
16 X 16 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $48.9048
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess