EN
  • EN
  • DE

ADSP-1016AJD

Part No ADSP-1016AJD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 16 X 16 CMOS MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Digital Multiplier
Package / Case 64-CDIP
Supplier Device Package 64-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 860484-ADSP-1016AJD
Ultra Librarian 3D Model Ultra Librarian ADSP-1016AJD CAD Model

Description

The ADSP-1016AJD from Analog Devices Inc. is a high-performance signal processing integrated circuit designed to cater to a wide array of applications requiring efficient and precise digital signal processing (DSP) capabilities. This product is part of Analog Devices' esteemed line of DSP solutions that have been at the forefront of technological advancements in signal processing.

The ADSP-1016AJD is built to deliver exceptional processing power and speed, making it an ideal choice for applications such as audio processing, image processing, telecommunications, and control systems. Its architecture is specifically engineered to execute complex mathematical operations at high speeds, thus enabling real-time processing of digital signals with minimal latency.

Key Features

  • High-Speed Performance: The ADSP-1016AJD boasts a fast processing core that is capable of handling multiple operations concurrently, ensuring efficient execution of DSP algorithms.
  • Flexible Architecture: Its flexible architecture allows for easy integration into various system designs, providing designers with the versatility to meet specific application requirements.
  • Low Power Consumption: Despite its powerful capabilities, the ADSP-1016AJD is designed to be energy-efficient, making it suitable for portable and battery-powered devices.
  • Robust Instruction Set: The processor is equipped with a robust instruction set optimized for signal processing tasks, which simplifies programming and reduces time-to-market.
  • Integrated Memory: It includes integrated memory components, reducing the need for external memory modules and simplifying overall system design.

Applications

  • Professional and consumer audio equipment
  • Advanced imaging systems
  • Communication infrastructure
  • Industrial control systems
  • Medical instrumentation

The ADSP-1016AJD from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for designers seeking a reliable DSP solution. Its high-speed processing abilities, coupled with low power consumption and comprehensive instruction set, ensure that it can meet the demands of sophisticated signal processing tasks across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $196.2407
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess