EN
  • EN
  • DE

TK11248B

Part No TK11248B
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description VOLTAGE REGULATOR WITH ON/OFF SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1267675-TK11248B
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11248B CAD Model

Description

The TK11248B is a low-dropout (LDO) linear regulator manufactured by Toko America Inc. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. It is commonly used in various electronic devices and systems to ensure reliable power supply.

Applications:

  • Battery-powered devices: Used to regulate voltage from batteries to power microcontrollers and other components.
  • Portable electronics: Found in smartphones, tablets, and other mobile devices for efficient power management.
  • Microcontroller power supplies: Provides stable voltage for microcontrollers in embedded systems.
  • Post-regulation for switching power supplies: Used to further reduce noise and ripple from switching power supplies.
  • Consumer electronics: Used in devices such as audio players, cameras, and wearable devices.

Features:

  • Low dropout voltage: Allows the regulator to operate with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown: Shuts down the regulator when the temperature exceeds a certain limit to prevent overheating.
  • Short-circuit protection: Protects the regulator and the load from damage due to a short circuit.
  • Fixed output voltage: Provides a stable and precise output voltage.

Benefits:

  • Improved battery life: Low quiescent current helps to extend battery life in portable devices.
  • Stable and reliable power supply: Provides a stable output voltage, ensuring reliable operation of electronic devices.
  • Protection against overcurrent and short circuits: Prevents damage to the regulator and the load.
  • Compact size: Small footprint allows for easy integration into space-constrained applications.
  • Simplified design: Requires minimal external components, simplifying the design process.

Additional Details:

The TK11248B typically comes in a small surface-mount package. The specific electrical characteristics, such as input voltage range, output voltage, and maximum output current, vary depending on the specific model. It is crucial to consult the manufacturer's datasheet for precise specifications and application guidelines. The device is designed to be easy to use, with minimal external components required. It can provide a cost-effective solution for various voltage regulation applications. For example, the TK11248B33 is a 3.3V output version.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess