EN
  • EN
  • DE

TPS2342PFP

Part No TPS2342PFP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 12
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Slew Rate
Operating Supply Voltage 1.5V, 3.3V, 5V, ±12V
Current - Output (Maximum) 100mA, 375mA, 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
RoHS State Request Verification
Win Source Part Number 1272231-TPS2342PFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2342PFP CAD Model

Description

The TPS2342PFP is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This versatile IC is engineered to provide comprehensive power solutions for a wide array of applications, making it a go-to component for engineers and designers seeking reliability and efficiency.

Key Features

  • High Efficiency: The TPS2342PFP is built to maximize power efficiency, which helps to reduce heat generation and improve system performance.
  • Advanced Power Control: It features programmable voltage regulation, enabling precise control over power delivery to various system components.
  • Thermal Protection: With built-in thermal shutdown mechanisms, the device ensures safety and longevity by preventing overheating.
  • Under-Voltage Lockout (UVLO): This feature ensures that the IC operates at safe voltage levels, protecting both the power supply and load circuits from potential damage.

Applications

The TPS2342PFP is ideal for a broad range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Server and Storage Systems
  • Industrial Control Systems

Technical Specifications

  • Package: The IC comes in a PowerPAD™ thermally enhanced plastic flat package (PFP), which aids in heat dissipation and ensures stable operation.
  • Input Voltage Range: It supports a wide input voltage range, catering to various power supply requirements.
  • Switching Frequency: The TPS2342PFP operates at an optimal switching frequency that balances efficiency and component size.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TPS2342PFP is no exception. Customers can expect robust support, including comprehensive datasheets, application notes, and technical assistance to streamline the design and implementation process.

Whether you're developing a new product or upgrading an existing system, the TPS2342PFP from Texas Instruments offers the performance, flexibility, and reliability needed to meet your power management needs.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5452 $58.6356
7+ $16.0371 $112.2597
10+ $15.5360 $155.3600
14+ $15.0348 $210.4872
18+ $14.5337 $261.6066
24+ $13.0302 $312.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess