EN
  • EN
  • DE

BAT54CDW

Part No BAT54CDW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151549-BAT54CDW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54CDW CAD Model

Description

Diodes Incorporated BAT54CDW Schottky Diode

The BAT54CDW from Diodes Incorporated is a high-efficiency, surface-mount Schottky barrier diode designed for fast switching applications. This diode features a dual common cathode configuration, making it ideal for situations where two separate diodes are required to share a common ground path. Its compact SOT-363 package ensures that it takes up minimal space on a PCB, making it well-suited for high-density circuit designs.

With its low forward voltage drop and fast switching capabilities, the BAT54CDW is optimized for low voltage applications where power efficiency is crucial. It is commonly used in DC-DC converters, power management devices, and as a freewheeling diode in low voltage inverters. The BAT54CDW is also utilized in logic level shifting and signal demultiplexing due to its low leakage current and high switching speed.

Key features of the BAT54CDW include a repetitive peak reverse voltage of 30V and a forward continuous current of 200mA. Its low forward voltage drop typically ranges from 0.32V to 0.40V, which contributes to reduced power loss and improved system efficiency. The diode's fast reverse recovery time is another notable attribute, enhancing its performance in high-frequency applications.

Diodes Incorporated has designed the BAT54CDW with reliability in mind. It can operate within a junction temperature range of -55°C to +125°C, ensuring stability across a wide range of environmental conditions. Additionally, the BAT54CDW is RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability.

The BAT54CDW is suitable for automated assembly processes and meets the MSL Level 1 standard, providing assurance of its robustness during soldering and subsequent thermal cycling. Whether for use in consumer electronics, automotive systems, or industrial equipment, the BAT54CDW Schottky diode from Diodes Incorporated is a reliable choice for designers seeking efficient, high-speed diode performance.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,030 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess