The UPD72068GF-3B9, manufactured by Renesas Electronics America, is a USB 3.0 host controller. It provides high-speed data transfer capabilities for various applications. This chip is designed to comply with the Universal Serial Bus 3.0 specifications, offering significantly faster data transfer rates compared to previous USB standards like USB 2.0.
Applications
- Desktop computers and laptops requiring USB 3.0 connectivity.
- Motherboards and expansion cards.
- External hard drives and storage devices.
- High-resolution cameras and imaging equipment.
- Video capture and editing systems.
Features
- Compliant with USB 3.0 specifications, supporting data transfer rates up to 5 Gbps.
- Backward compatible with USB 2.0 and USB 1.1 devices.
- Supports multiple USB devices simultaneously.
- Integrated power management features for energy efficiency.
- Supports USB Battery Charging Specification.
Benefits
- Increased Data Transfer Speeds: Enables faster file transfers and data synchronization compared to USB 2.0.
- Improved System Performance: Reduces latency and improves overall system responsiveness when using USB 3.0 devices.
- Backward Compatibility: Ensures compatibility with existing USB devices, protecting investments in legacy hardware.
- Enhanced Power Efficiency: Optimizes power consumption, extending battery life in portable devices.
- Simplified Integration: Designed for easy integration into various system architectures.
Additional Details
The UPD72068GF-3B9 typically utilizes a PCIe interface for communication with the host system. It supports various operating systems and requires appropriate drivers for proper functionality. The controller manages the USB ports and ensures reliable data transmission between connected devices and the host computer. It is often found on motherboards or add-in cards to provide USB 3.0 connectivity. It consumes low power while providing high bandwidth for demanding applications.