The U4226B-MFSG3 is a specialized receiver IC manufactured by Atmel, primarily designed for automotive remote keyless entry (RKE) systems and tire pressure monitoring systems (TPMS). This device offers a high level of integration and performance, enabling robust and reliable wireless communication in demanding automotive environments.
Applications
- Automotive Remote Keyless Entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Automotive alarm systems
- General purpose wireless remote control systems
Features
- High sensitivity receiver for reliable long-range operation
- Integrated low noise amplifier (LNA)
- Double balanced mixer for excellent image rejection
- On-chip voltage controlled oscillator (VCO)
- Low current consumption for extended battery life
- Support for various modulation schemes, including ASK and FSK
- Integrated wake-up timer
- Digital RSSI (Received Signal Strength Indicator) output
- Small package size for compact designs
Benefits
- Improved security: The high sensitivity receiver and robust modulation schemes ensure reliable communication, reducing the risk of unauthorized access to the vehicle.
- Extended battery life: Low power consumption minimizes the drain on the vehicle's battery.
- Increased range: The high sensitivity receiver and integrated LNA provide excellent range performance, allowing the user to operate the RKE system from a greater distance.
- Simplified system design: The high level of integration reduces the number of external components required, simplifying the design process and reducing overall system cost.
- Enhanced reliability: Designed for automotive applications, the U4226B-MFSG3 is robust and reliable, ensuring long-term performance in harsh environments.
- Reduced Bill of Materials (BOM) cost: Integrated functions minimize external components, directly reducing material costs.
Additional Details
The U4226B-MFSG3 operates in the frequency range suitable for automotive RKE and TPMS applications (typically 315 MHz or 433.92 MHz). It is typically supplied in a small surface-mount package. The device's digital RSSI output allows for accurate measurement of the received signal strength, enabling adaptive threshold control and improved performance in noisy environments. The integrated wake-up timer further reduces power consumption by allowing the device to remain in a low-power sleep mode until a valid signal is detected.