EN
  • EN
  • DE

U2400B

Part No U2400B
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384722-U2400B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2400B CAD Model

Description

The Atmel U2400B is a highly integrated single-chip transmitter IC intended for remote control applications, focusing on low power consumption and cost-effectiveness. Its key purpose is to reliably transmit data wirelessly over short to medium distances, making it suitable for devices such as keyless entry systems, garage door openers, and remote control devices for various appliances.

Applications

  • Remote Keyless Entry (RKE) Systems: Used in automotive applications for keyless entry and remote vehicle control.
  • Garage Door Openers: Employed in garage door opener transmitters for wireless activation and control.
  • Home Automation Systems: Integrated into home automation systems for remote control of lighting, appliances, and other devices.
  • Alarm Systems: Utilized in wireless alarm systems for transmitting alarm signals and remote arming/disarming.
  • Industrial Control: Can be applied in certain industrial settings for remote control of machinery or processes.

Features

  • Single-Chip Transmitter: Integrates all necessary transmitter functions into a single integrated circuit.
  • Low Power Consumption: Designed for low power operation to maximize battery life in portable devices.
  • ASK Modulation: Typically uses Amplitude Shift Keying (ASK) modulation for data transmission.
  • UHF Frequency Range: Operates in the UHF frequency band, typically between 300 MHz and 950 MHz.
  • Compact Package: Available in a small package suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption contributes to prolonged battery life in remote control devices.
  • Simplified System Design: Single-chip integration reduces component count and simplifies PCB layout.
  • Cost-Effective Solution: Provides a cost-effective solution for wireless remote control applications.
  • Reliable Data Transmission: ASK modulation ensures reliable data transmission within specified range and conditions.

Additional Details

The Atmel U2400B generally requires an external antenna for optimal transmission range. It likely includes programmable output power settings for adjusting signal strength. Frequency calibration is usually built-in for stable and accurate operation. The operating voltage range typically falls between 2.0V and 3.6V. The physical package varies based on manufacturer specifics and application needs. The exact RF frequency is determined by external components connected to the IC. It adheres to regulatory standards for short-range devices in relevant regions. A microcontroller is generally necessary to format and transmit the data. A sleep mode may be incorporated to minimize power consumption when inactive.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $0.9794
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess