EN
  • EN
  • DE

ADP3415LRMZREEL7

Part No ADP3415LRMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043713-ADP3415LRMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3415LRMZREEL7 CAD Model

Description

The ADP3415LRMZREEL7 is a synchronous buck regulator controller from Analog Devices (ADI). This controller is specifically designed for high-efficiency, step-down DC-DC conversion in a variety of applications. It drives external N-channel MOSFETs to provide a programmable output voltage with high accuracy and efficiency. The device integrates features that simplify power supply design while providing robust protection and control.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Graphics Cards: Powering high-performance graphics processors.
  • Servers: Voltage regulation for server CPUs, memory, and ASICs.
  • Networking Equipment: Supplying power to network processors, switches, and routers.
  • Point-of-Load Regulation: Providing efficient voltage conversion in distributed power systems.

Features:

  • Synchronous Buck Controller: Drives external N-channel MOSFETs for high efficiency.
  • Programmable Output Voltage: Allows adjustment of the output voltage to meet specific application requirements.
  • Adjustable Switching Frequency: Provides flexibility in optimizing efficiency and component size.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Undervoltage Lockout (UVLO): Prevents operation with insufficient input voltage.

Benefits:

  • High Efficiency: Synchronous rectification significantly improves efficiency, reducing power loss and heat generation.
  • Flexible Design: Programmable output voltage and adjustable switching frequency enable optimization for a wide range of applications.
  • Robust Protection: Overcurrent protection and UVLO enhance system reliability and prevent damage.
  • Simplified Design: Integrated features reduce external component count and simplify power supply design.
  • Compact Solution: Small package size allows for space-constrained applications.

Additional Details:

The ADP3415LRMZREEL7 operates over a wide input voltage range and supports various switching frequencies. It incorporates control circuitry to optimize transient response and minimize output voltage ripple. The controller typically requires external MOSFETs, inductor, and capacitors to complete the buck regulator circuit. Detailed specifications, including voltage ranges, switching frequency limits, and protection thresholds, are available in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0081
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Mitsubishi
Need more? Email Us
CJT Connectors
Lowest to $0.0137
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4340 $52.0800
285+ $0.3562 $101.5170
435+ $0.3450 $150.0750
600+ $0.3339 $200.3400
775+ $0.3228 $250.1700
1,040+ $0.2894 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,478 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess