EN
  • EN
  • DE

R2A20260FP#GO

Part No R2A20260FP#GO
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287991-R2A20260FP#GO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20260FP#GO CAD Model

Description

The R2A20260FP#GO is a variant of the R2A20260 power management IC (PMIC) from Renesas Electronics. This PMIC is designed for efficient power conversion and management in various applications. The suffix '#GO' typically indicates a specific configuration, revision, or packaging option tailored to specific application requirements. Like the base model, it integrates buck converters, LDO regulators, and control circuits into a single chip.

Applications

  • Automotive Systems: Specific configurations for automotive applications such as infotainment systems, with potential variations in voltage settings or temperature ratings compared to the base model.
  • Industrial Equipment: Used in industrial environments, potentially with different protection needs or voltage requirements.
  • Consumer Electronics: Powering tablets, smartphones, and portable media players, possibly customized for specific battery types or charging profiles.
  • Networking Devices: Providing power for routers, switches, and other network devices, potentially optimized for specific power consumption profiles.
  • FPGA and Processor Power: Customized power rails for FPGAs and microprocessors with specific voltage or current demands.

Features

  • High Efficiency: Similar high-efficiency buck converters and LDO regulators as the base model.
  • Multiple Output Channels: Provides multiple output channels, potentially with customized voltage or current capabilities.
  • Overcurrent and Overvoltage Protection: Includes protection mechanisms, potentially with adjusted thresholds or response times.
  • Adjustable Output Voltage: Allows for voltage settings, potentially with a limited range or predefined options.
  • Compact Package: Likely available in a similar small package, though the exact dimensions might vary.
  • I2C Interface: Likely supports I2C communication, possibly with additional or modified control registers.

Benefits

  • Optimized System Cost: Integration of functions reduces component count, potentially offering cost savings compared to discrete solutions.
  • Improved Power Efficiency: High-efficiency converters minimize power loss, potentially further optimized for specific load conditions.
  • Enhanced System Reliability: Built-in protection features prevent damage, potentially with more robust or tailored protection schemes.
  • Simplified Design: Integrated design simplifies power supply design.
  • Flexible Configuration: Adjustable output voltage and I2C interface allow customization.

Additional Details

Like the R2A20260, the R2A20260FP#GO includes buck converters and LDO regulators. The '#GO' designation likely indicates a specific revision or customer-specific configuration. To obtain more precise information, consulting the Renesas datasheet or contacting Renesas directly is recommended. The operating temperature range and packaging details may vary based on the specific '#GO' configuration.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0857 $60.8570
24+ $4.9931 $119.8344
36+ $4.8371 $174.1356
50+ $4.6812 $234.0600
64+ $4.5253 $289.6192
86+ $4.0575 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess