EN
  • EN
  • DE

SMS7630-020LF

Part No SMS7630-020LF
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Description Surface Mount Mixer and Detector Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 094277-SMS7630-020LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS7630-020LF CAD Model

Description

The Skyworks Solutions Inc. SMS7630-020LF is a silicon PIN diode specifically designed for RF and microwave control applications. As a PIN diode, it excels in scenarios requiring low insertion loss, high isolation, and rapid switching speeds. The 'LF' suffix indicates that this component is lead-free, complying with RoHS environmental standards.

Applications:

  • RF Switches: Commonly implemented in RF switches (SPDT, SP4T, etc.) to direct signals across different paths.
  • Variable Attenuators: Used in attenuator circuits to precisely control signal strength.
  • Limiters: Protects sensitive receiver components by limiting the power of incoming signals.
  • Phase Shifters: Allows for the adjustment of the phase of RF signals.
  • Radar Systems: Used in various radar system components, particularly in signal processing and control.

Features:

  • PIN Diode Structure: Offers exceptional switching characteristics, making it ideal for RF applications.
  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the 'on' state, preserving signal strength.
  • High Isolation: Provides a high degree of signal isolation when the diode is in the 'off' state, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between the 'on' and 'off' states.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and improving reliability.

Benefits:

  • Enhanced System Performance: Improves the overall performance of RF and microwave systems.
  • Precise Signal Control: Allows for accurate manipulation of RF signals.
  • Increased Reliability: Contributes to the robustness and longevity of electronic systems.
  • Simplified Circuit Design: Eases the development process for RF circuits.
  • Environmentally Compliant: Lead-free construction aligns with environmental regulations.

Additional Details:

The SMS7630-020LF typically operates effectively across a broad frequency spectrum, usually ranging from VHF up to microwave frequencies. Its small size and surface-mount package make it easy to integrate into compact designs. Skyworks Solutions is renowned for its high-quality RF components, and this PIN diode is designed to provide reliable performance in demanding applications. Detailed specifications regarding parameters such as forward voltage, reverse recovery time, and junction capacitance are available in the official product datasheet. The "LF" designation ensures compliance with environmental standards regarding lead content.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2657 $58.4540
530+ $0.2183 $115.6990
820+ $0.2114 $173.3480
1,130+ $0.2044 $230.9720
1,455+ $0.1987 $289.1085
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess