EN
  • EN
  • DE

LTC2654IGN-L12#TRPBF

Part No LTC2654IGN-L12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001366-LTC2654IGN-L12#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2654IGN-L12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2654IGN-L12#TRPBF Quad 12-Bit DAC

The LTC2654IGN-L12#TRPBF from Analog Devices Inc. is a high-performance, quad 12-bit digital-to-analog converter (DAC) that offers excellent accuracy and stability, packaged in a 16-lead SSOP form factor. It is designed to meet the rigorous specifications of industrial, automotive, and communication applications, providing a compact and efficient solution for digital-to-analog signal conversion.

This quad DAC features four independent DAC channels, each with its own 12-bit resolution, allowing for precise control of multiple analog outputs simultaneously. With an integrated precision reference, the LTC2654 ensures consistent and reliable performance across a wide range of operating conditions. The device operates from a single 2.7V to 5.5V supply, making it versatile for use in systems with varying power requirements.

The LTC2654IGN-L12#TRPBF supports a variety of interface options, including SPI and MICROWIRE, which enables easy integration with most microcontrollers and digital systems. Its fast settling time and low-glitch impulse are ideal for applications requiring high-speed and high-precision signal processing, such as automated test equipment, data acquisition systems, and process control.

One of the key features of this DAC is its SoftSpan technology, which allows users to configure the output voltage range of each DAC channel independently, without the need for external components. The available output ranges include 0V to 5V, 0V to 10V, ±5V, and ±10V, providing maximum flexibility for a variety of applications.

The LTC2654IGN-L12#TRPBF also includes a power-on reset circuit that ensures the DAC output powers up to zero-scale or mid-scale and remains there until a valid write takes place. This feature is particularly useful for applications where predictable startup conditions are critical.

For enhanced durability and longevity, the device is specified over the industrial temperature range of -40°C to +105°C. The LTC2654IGN-L12#TRPBF is available in a RoHS-compliant, lead-free finish, aligning with environmental standards and regulations.

With its combination of high performance, multiple output ranges, and easy interface options, the LTC2654IGN-L12#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and versatile DAC solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7761 $223.8805
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess