EN
  • EN
  • DE

U4050B-NFL

Part No U4050B-NFL
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384784-U4050B-NFL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U4050B-NFL CAD Model

Description

The U4050B-NFL is a single-chip baseband IC manufactured by Atmel (now Microchip Technology). It is designed for use in cordless telephone and wireless communication systems. This IC integrates various functions required for signal processing and control, contributing to a compact and efficient design for DECT (Digital Enhanced Cordless Telecommunications) applications.

Applications:

  • Cordless Telephones (DECT)
  • Wireless Communication Systems
  • Base Stations
  • Private Branch Exchange (PBX) systems

Features:

  • Single-Chip Baseband IC: Integrates essential functions for signal processing, reducing component count and board space.
  • DECT Standard Compliance: Designed to meet the specifications of the DECT standard for cordless communications.
  • Low Power Consumption: Optimized for energy efficiency in battery-powered cordless phone applications.
  • Digital Signal Processing (DSP): Incorporates DSP capabilities for robust signal handling and interference mitigation.
  • Voice Codec Support: Supports various voice coding and decoding algorithms for high-quality audio transmission.
  • Microcontroller Interface: Provides an interface for connection to a microcontroller for system control and configuration.

Benefits:

  • Simplified System Design: The integrated nature of the U4050B-NFL simplifies the design process, reducing development time and costs.
  • Compact Form Factor: Suitable for space-constrained applications such as cordless handsets.
  • Improved Communication Quality: DSP features enhance signal clarity and reduce noise, resulting in better audio quality.
  • Extended Battery Life: Low power consumption prolongs battery life in cordless phones and other portable devices.
  • Compliance with DECT Standard: Ensures interoperability and compatibility with other DECT-compliant devices.

Additional Details:

The U4050B-NFL typically requires external components such as RF front-end circuitry, antennas, and power management circuits to form a complete cordless telephone system. The IC's performance characteristics, including sensitivity, transmit power, and data rates, are crucial parameters for system-level design and optimization. Refer to the Atmel (Microchip) datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper integration and operation. Specific functionalities can be configured via the microcontroller interface.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Lowest to $137.0742
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess