EN
  • EN
  • DE

U2250

Part No U2250
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 384709-U2250
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2250 CAD Model

Description

The Via U2250 is a highly integrated, low-power embedded controller designed for a variety of applications. While specific details are scarce without a datasheet, its feature set generally targets embedded systems requiring efficient power management and peripheral control. This controller is likely employed in devices needing real-time processing and interaction with external hardware components.

Applications

  • Embedded Systems: Designed for use in various embedded systems requiring a compact and low-power solution.
  • Industrial Control: Used in industrial automation and control systems for managing processes and devices.
  • IoT Devices: Integrated into Internet of Things (IoT) devices where low power consumption and reliable operation are critical.
  • Consumer Electronics: Found in consumer electronic devices requiring embedded control, such as media players or remote controllers.

Features

  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Integrated Peripherals: Includes various integrated peripherals for interfacing with external hardware.
  • Real-Time Processing: Capable of real-time processing, enabling timely responses to events.
  • Compact Design: Designed with a small footprint for use in space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Integrated peripherals simplify system design and reduce component count.
  • Reliable Operation: Ensures reliable operation in various environments.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details

Due to the limited availability of specific documentation for the Via U2250, detailed technical specifications are difficult to ascertain. However, typical embedded controllers include features like programmable timers, interrupt controllers, serial communication interfaces (UART, SPI, I2C), and GPIO pins. The operating voltage is likely in the range of 3.3V or lower to facilitate low-power operation. It's likely manufactured using CMOS technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Lowest to $137.0742

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.0742 $137.0742
2+ $132.5051 $265.0102
3+ $118.7975 $356.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess