EN
  • EN
  • DE

SN74ABT240AN

Part No SN74ABT240AN
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20DIP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABT240
Other Names -296-3961-5,-SN74ABT240ANE4R,-SN74ABT240ANE4,296-3961-5,-296-3961-5,TEXTISSN74ABT240AN,SN74ABT240ANE4,SN74ABT240ANE4,-SN74ABT240ANR,2156-SN74ABT240AN
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260103-SN74ABT240AN
Ultra Librarian 3D Model Ultra Librarian SN74ABT240AN CAD Model

Description

SN74ABT240AN Octal Buffer/Line Driver from Texas Instruments

The SN74ABT240AN is a high-performance, octal buffer/line driver designed by Texas Instruments to provide exceptional drive capabilities for a wide variety of applications. This integrated circuit is part of the ABT family, which is renowned for its advanced BiCMOS technology, ensuring fast switching speeds while maintaining low power consumption.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8 channels, allowing for the transmission of 8 data signals
  • Output Type: 3-State, which provides high-impedance states to prevent undesired data flow
  • Logic Level: TTL Compatible, ensuring compatibility with a wide range of digital systems
  • Supply Voltage Range: 4.5V to 5.5V, suitable for typical 5V logic systems
  • Operating Temperature Range: -40°C to +85°C, guaranteeing reliability across various environments
  • IC Package Type: PDIP, 20 pins, offering a through-hole mounting option for easy integration into PCBs

Performance Benefits

The SN74ABT240AN is designed to deliver high-speed operation with a balanced propagation delay and transition times. The device is capable of driving heavily loaded outputs without sacrificing speed or power, making it ideal for interfacing with high-capacity memory and bus-oriented systems. Its robust output stages reduce the need for external components, simplifying design and saving board space.

Applications

Thanks to its versatile design, the SN74ABT240AN is suitable for a variety of applications, including:

  • Bus Interface Buffers
  • Memory Drivers
  • Data Transmission Lines
  • Control Systems
  • Backplane Driving

The SN74ABT240AN from Texas Instruments represents a reliable and efficient solution for systems requiring high-speed data buffering and driving capabilities. Its industry-standard packaging and temperature range make it a go-to choice for designers looking to implement robust data handling in their electronic projects.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2360 $50.7400
520+ $0.1936 $100.6720
800+ $0.1876 $150.0800
1,105+ $0.1815 $200.5575
1,425+ $0.1755 $250.0875
1,910+ $0.1573 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess