EN
  • EN
  • DE

DS1245AB-100+

Part No DS1245AB-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 100NS 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Access Time 100ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 141954-DS1245AB-100+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1245AB-100+ CAD Model

Description

Maxim Integrated DS1245AB-100+ Nonvolatile SRAM

The Maxim Integrated DS1245AB-100+ is a high-performance, 1024k Nonvolatile SRAM designed to deliver a reliable data storage solution that combines the access speed of static RAM with the non-volatility of Flash. The device features a 32-pin, 5V parallel EEPROM with a 100 ns access time, making it suitable for a wide range of applications where data integrity and fast access are paramount.

This nonvolatile SRAM is equipped with an internal lithium battery that ensures data retention for a minimum of 10 years in the absence of power. This unique design allows the DS1245AB-100+ to automatically switch to the battery supply during a power failure, thus preserving all data in the memory. This seamless transition to battery backup mode makes it an ideal choice for critical data storage applications where data loss is not acceptable.

The DS1245AB-100+ offers a simple memory interface that can be easily integrated into existing systems without the need for additional hardware or complex software. Its compatibility with industry-standard microprocessor buses allows for a straightforward drop-in replacement for traditional SRAMs, while providing the added benefit of non-volatility.

Key features of the DS1245AB-100+ include:

  • 1M (128k x 8) Nonvolatile SRAM
  • 100 ns access time
  • Automatic battery backup and write protection during power failures
  • Minimum of 10 years of data retention in the absence of power
  • Unlimited write cycles and read cycles
  • 5V ±10% power supply
  • Compatible with JEDEC standard byte-wide 32-pin DIP
  • Commercial and industrial temperature ranges

Applications for the DS1245AB-100+ span across various fields that require robust, long-term data retention without the need for external batteries or periodic data refreshing. These include industrial control systems, utility meters, medical devices, point-of-sale terminals, and other embedded systems.

Maxim Integrated's commitment to quality ensures that the DS1245AB-100+ is a reliable component for preserving critical data and maintaining system integrity across a variety of demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4583 $78.9166
4+ $32.3758 $129.5032
6+ $31.3640 $188.1840
8+ $30.3522 $242.8176
10+ $29.3416 $293.4160
14+ $26.3063 $368.2882
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess