EN
  • EN
  • DE

LM1117IMP-3.3

Part No LM1117IMP-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM1117-N/LM1117I 800mA Low-Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196721-LM1117IMP-3.3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1117IMP-3.3 CAD Model

Description

The LM1117IMP-3.3, manufactured by Texas Instruments, is a low dropout voltage regulator capable of delivering up to 800mA of continuous output current. This regulator is designed to provide a stable 3.3V output voltage with a minimal input voltage of just 4.75V, which makes it an ideal choice for a wide range of applications where 3.3V is a common logic level.

Features

  • Output Voltage: Fixed at 3.3V
  • Output Current: Up to 800mA
  • Dropout Voltage: Typically 1.2V at 800mA load
  • Package: SOT-223, which is suitable for surface mount technology
  • Line Regulation: Typically 0.2% maximum
  • Load Regulation: Typically 0.4% maximum
  • Thermal Overload Protection: Ensures the device is protected from overheating
  • Short Circuit Protection: Offers safety and durability of the device under extreme conditions
  • Low Ground Pin Current: Typically 5mA at 800mA load
  • Adjustable Version Available: Allows output voltage range from 1.25V to 13.8V

Applications

The LM1117IMP-3.3 is versatile and can be used in various applications, including:

  • Local on-card regulation
  • Regulation for peripherals
  • Post regulation for switching supplies
  • Microprocessor supply
  • Other 3.3V logic supply applications

Quality and Reliability

As a product of Texas Instruments, the LM1117IMP-3.3 is designed with high standards of quality and reliability. It is built to offer stable performance over various conditions and is compliant with industry standards, ensuring a reliable solution for your voltage regulation needs.

Support and Resources

Technical support and a wealth of resources are available for the LM1117IMP-3.3, including datasheets, reference designs, and application notes through the Texas Instruments website. This ensures designers and engineers can easily integrate this voltage regulator into their projects with confidence.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1664 $50.7520
645+ $0.1558 $100.4910
1,000+ $0.1506 $150.6000
1,430+ $0.1400 $200.2000
1,855+ $0.1348 $250.0540
2,320+ $0.1295 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,950 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess