EN
  • EN
  • DE

TPS65250RHAR

Part No TPS65250RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 17.1V
Output Current 3A, 2A
Frequency - Switching 300kHz to 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034510-TPS65250RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65250RHAR CAD Model

Description

Product Overview: TPS65250RHAR by Texas Instruments

The TPS65250RHAR is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This versatile chip is engineered to cater to a wide range of applications, particularly excelling in automotive and industrial systems where reliability and efficiency are paramount.

Key Features

  • Three Step-Down Converters: The TPS65250RHAR incorporates three high-efficiency, synchronous step-down converters, which can deliver continuous output currents of 2A, 2A, and 1A, respectively. This makes it an ideal choice for systems requiring multiple voltage rails.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 18V, the device is versatile enough to handle various supply sources, including automotive battery systems and industrial power rails.
  • Adjustable Switching Frequency: The switching frequency of the converters is adjustable from 250kHz to 2.2MHz, allowing designers to optimize the performance for specific applications and to use smaller, cost-effective external components.
  • Robust Thermal Performance: Packaged in a 40-pin VQFN (RHA) with excellent thermal performance, the TPS65250RHAR is designed to operate reliably in environments with high thermal challenges.
  • Protection Features: The device includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the longevity and safety of the end application.

Applications

The TPS65250RHAR is suitable for a variety of applications, including:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Point-of-load power supplies
  • Telecommunication equipment

Quality and Reliability

As with all Texas Instruments products, the TPS65250RHAR is manufactured to the highest quality standards, ensuring reliable performance across its lifespan. TI's commitment to quality makes this PMIC a trusted choice for mission-critical systems where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3996 $52.7952
28+ $3.6100 $101.0800
43+ $3.4972 $150.3796
60+ $3.3844 $203.0640
77+ $3.2715 $251.9055
103+ $2.9331 $302.1093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess