EN
  • EN
  • DE

DS1345YL-100

Part No DS1345YL-100
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT PARALLEL 34LPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 100 ns 34-LPM
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 34-LPM
Case / Package 34-LPM
Family Name DS1345Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917331-DS1345YL-100
Ultra Librarian 3D Model Ultra Librarian DS1345YL-100 CAD Model

Description

The Maxim Integrated DS1345YL-100 is a state-of-the-art, 3.3V, 1024k Nonvolatile Timekeeping RAM designed to provide a full-featured, battery-backed real-time clock (RTC) and a significant amount of NV SRAM storage in a single, high-performance package. This innovative product is ideal for applications that require reliable timekeeping and data storage that persists through power outages, without the need for an external battery.

At the heart of the DS1345YL-100 is a full-function, binary-coded decimal (BCD) clock/calendar that is accessible through a simple multiplexed byte-wide interface. This clock/calendar automatically adjusts for months with fewer than 31 days, including corrections for leap year. It also features a programmable alarm and interrupt function that can be set to a specific time for wake-up calls to the host processor.

The DS1345YL-100 integrates 1024k x 8 nonvolatile SRAM, which is directly accessed like a conventional SRAM. This feature allows the user to easily store data that must be preserved in the event of power loss. The device automatically switches to its internal lithium energy source when power is lost, ensuring that timekeeping and SRAM data remain intact.

The device is designed for high reliability and durability, with an operating temperature range of -40°C to +85°C, making it suitable for a wide variety of demanding applications, including telecommunications, networking, industrial systems, and portable equipment. The DS1345YL-100 also includes a precision temperature-compensated voltage reference and comparator circuit to monitor the status of VCC. When a power failure is detected, the device automatically write-protects the external SRAM to prevent data corruption.

The DS1345YL-100 comes in a power-saving, 32-pin TSOP (Type I) package, and its low-power design is critical for battery-backed memory applications. Maxim Integrated's commitment to quality and innovation makes the DS1345YL-100 an excellent choice for designers looking to add robust timekeeping and nonvolatile data storage to their systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess