EN
  • EN
  • DE

DS1265W-100IND

Part No DS1265W-100IND
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 8MBIT PARALLEL 36EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 100 ns 36-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 36-DIP Module (0.610", 15.49mm)
Case / Package 36-EDIP
Family Name DS1265W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 9
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917315-DS1265W-100IND
Ultra Librarian 3D Model Ultra Librarian DS1265W-100IND CAD Model

Description

Maxim Integrated DS1265W-100IND Nonvolatile Memory

The DS1265W-100IND is a robust nonvolatile memory solution from Maxim Integrated designed to meet the demanding needs of industrial applications. This 1 Mbit memory module is a part of the company's esteemed line of reliable data storage products, offering a unique combination of durability, data integrity, and ease of integration for a wide range of applications.

Constructed with longevity in mind, the DS1265W-100IND features a wide temperature range suited for industrial environments, operating reliably between -40°C to +85°C. This ensures that the device can withstand the rigors of extreme conditions, making it an ideal choice for applications in sectors such as automation, manufacturing, and any other industry where environmental conditions can be harsh and unpredictable.

At the heart of the DS1265W-100IND is the innovative nonvolatile SRAM technology, which provides fast access times of 100 ns, rivaling traditional volatile SRAM speeds. This means that the device can deliver high-speed data access without sacrificing the persistence of the stored information, even in the event of a power failure. The nonvolatile element is achieved through an automatic internal battery backup system, ensuring data is retained for over 10 years without external power.

With its simple parallel interface, the DS1265W-100IND is easy to integrate into existing systems. It is organized as 131,072 words by 8 bits, allowing for a straightforward memory mapping and addressing. The module is packaged in a rugged 32-pin EDIP (Extended Dual In-line Package), which provides additional mechanical stability and is suitable for surface mounting, enhancing its resilience against vibration and mechanical stress.

Additionally, the DS1265W-100IND incorporates write protection features to safeguard the data from inadvertent changes. By controlling the write protect pin, users can prevent any unwanted write operations, further ensuring the integrity of the data stored within the device.

In summary, the DS1265W-100IND from Maxim Integrated is a high-performance, nonvolatile memory module that offers reliability and data security for industrial applications. Its fast access time, wide operating temperature range, and robust packaging make it a superior choice for systems requiring persistent memory in challenging environments.

You May Also Be Interested in

Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess