EN
  • EN
  • DE

PMB6253C1

Part No PMB6253C1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350330-PMB6253C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB6253C1 CAD Model

Description

The PMB6253C1, manufactured by Infineon Technologies, is a highly integrated RF transceiver designed for use in mobile communication devices. It combines receiver and transmitter functionalities into a single chip, allowing for efficient and reliable wireless communication. This component is a key part of the radio frequency front-end of mobile phones and similar devices.

Applications

  • Mobile Phones: Integrated into smartphones and feature phones for cellular connectivity.
  • Wireless Modules: Used in wireless communication modules for various applications.
  • Data Cards: Incorporated into data cards and USB dongles for mobile internet access.

Features

  • Multi-Band Support: Supports multiple frequency bands for global compatibility.
  • Integrated Transceiver: Combines receiver and transmitter functions in a single chip.
  • Low Power Consumption: Designed for efficient power usage to extend battery life.
  • High Sensitivity: Offers excellent receiver sensitivity for reliable signal reception.
  • Digital Interface: Provides a digital interface for easy integration with baseband processors.

Benefits

  • Enhanced Connectivity: Provides reliable and high-speed wireless connectivity for mobile devices.
  • Reduced System Cost: Integration reduces component count and overall system cost.
  • Extended Battery Life: Low power consumption increases battery life for portable devices.
  • Improved Signal Reception: High sensitivity ensures strong signal reception even in weak signal areas.
  • Simplified Integration: Digital interface simplifies integration with other system components.

Additional Details

The PMB6253C1 typically supports GSM, UMTS, and LTE standards. It utilizes advanced signal processing techniques to enhance performance and minimize interference. The device is packaged in a compact form factor to fit into space-constrained mobile devices. Detailed specifications regarding frequency bands, modulation schemes, and power levels are available in the product datasheet provided by Infineon Technologies. Its advanced architecture allows for efficient data transfer and improved call quality.

You May Also Be Interested in

Others
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess