EN
  • EN
  • DE

MT46V64M4P-5B

Part No MT46V64M4P-5B
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-400 64Mx4 TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943724-MT46V64M4P-5B
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V64M4P-5B CAD Model

Description

The MT46V64M4P-5B is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed to provide high-speed data access for a variety of applications. It is a key component in systems that require efficient memory performance and is commonly used in applications where rapid data transfer is critical.

Applications

  • Computer Memory: Used as main system memory in older PCs and laptops.
  • Graphics Cards: Providing memory for processing and display.
  • Embedded Systems: Integrated in devices that require data buffering.
  • Networking Devices: Utilized in routers and switches for fast packet processing.
  • Gaming Consoles: Serves as working memory for game execution.

Features

  • Capacity: 64 Meg x 4 bits organization.
  • DDR Technology: Offers higher bandwidth than standard SDRAM.
  • Data Rate: -5 indicates a specific data transfer rate, usually around 200 MHz DDR.
  • Operating Voltage: Typically operates at 2.5V.
  • Clock Speed: Synchronized with the system clock for efficient data transfer.
  • Interface: Uses a standard DDR interface for broad compatibility.
  • Package: Various package options available, including TSOP and BGA.
  • Timing Parameters: Optimized for low latency and high throughput.

Benefits

  • High Bandwidth: Enables fast data transfer rates, boosting system speed.
  • Reliability: Micron manufacturing ensures high quality and dependability.
  • Compatibility: Adheres to JEDEC standards for DDR SDRAM.
  • Improved System Performance: Augments overall system responsiveness and throughput.
  • Cost-Effective: Offers a balance of performance and cost for memory solutions.

Additional Details

The MT46V64M4P-5B is compliant with JEDEC standards for DDR SDRAM, ensuring compatibility across various systems and memory controllers. It employs a double data rate architecture, transferring data on both clock edges to maximize bandwidth. The device is designed with power efficiency in mind, minimizing energy consumption during operation. Its robust design and manufacturing processes guarantee high reliability and stability, making it suitable for various applications. The ‘-5B’ suffix may denote a specific speed grade or revision. The part is designed for commercial temperature ranges.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess