EN
  • EN
  • DE

MAX6473TA33BD3+T

Part No MAX6473TA33BD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.3A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.25V (3.3V)
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.18V @ 300mA
Output Current 300mA
Operating Supply Current 136μA
Control Features Enable, Manual Reset, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 705625-MAX6473TA33BD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6473
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6473TA33BD3+T CAD Model

Description

The MAX6473TA33BD3+T is a high-quality, low-dropout (LDO) linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision voltage regulator is engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of electronic applications that require a stable and reliable power supply.

Key Features:

  • Fixed Output Voltage: The device provides a steady 3.3V output, which is critical for maintaining the performance of sensitive electronic circuits.
  • High Accuracy: With an impressive accuracy level, the MAX6473TA33BD3+T ensures that the output voltage remains within tight tolerances, thereby protecting downstream components.
  • Low Dropout: The low dropout feature allows this regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Current Limiting: The regulator includes current limiting capabilities to prevent damage from overcurrent conditions.
  • Small Footprint: The compact SOT-23-8 package makes the MAX6473TA33BD3+T suitable for space-constrained applications.

Applications:

The MAX6473TA33BD3+T is versatile and can be used in various applications including:

  • Battery-Powered Devices
  • Portable Electronics
  • Microprocessor/Microcontroller Power Supplies
  • Consumer Electronics
  • Automotive Electronics

Technical Specifications:

Parameter Value
Output Voltage 3.3V
Package SOT-23-8
Operating Temperature Range -40°C to +125°C
Max Input Voltage 6.5V

In summary, the MAX6473TA33BD3+T from Maxim Integrated is a robust, efficient, and reliable voltage regulator that offers precision performance in a small package, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess