EN
  • EN
  • DE

MSP430F6736IPN

Part No MSP430F6736IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80LQFP / MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tray
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 5x10b, 3x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 430F6736
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MSP430F6736IPN-ND,296-30427
Standard Package 119
Win Source Part Number 966844-MSP430F6736IPN
Ultra Librarian 3D Model Ultra Librarian MSP430F6736IPN CAD Model

Description

Product Overview: MSP430F6736IPN Microcontroller

The MSP430F6736IPN is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments. Designed for industrial and metering applications, this MCU is part of the MSP430 family, which is famous for its ultra-low-power consumption and robust integrated features that make it ideal for battery-powered and energy-harvesting applications.

This microcontroller is built with a 16-bit RISC architecture that ensures efficient processing and optimal power management. It operates at a maximum frequency of 25 MHz, which provides a good balance between speed and power usage. The MSP430F6736IPN comes with 128KB of flash memory and 8KB of RAM, offering ample space for complex applications and data buffering.

Key Features:

  • Integrated Peripherals: The MSP430F6736IPN boasts a variety of built-in peripherals, including a 32x32-bit hardware multiplier, real-time clock, multiple communication interfaces such as UART, I2C, and SPI, and a 10-bit analog-to-digital converter (ADC) with up to 24 channels. These features facilitate the development of sophisticated applications without the need for additional components.
  • Advanced Metering Capabilities: With its enhanced ADC and integrated analog front-end (AFE), this MCU is tailored for advanced metering infrastructure (AMI), supporting precise measurements for both single and poly-phase energy metering.
  • Low Power Modes: The device includes several low-power modes, which significantly reduce power consumption during idle periods. Its ability to quickly wake up from a low-power state ensures responsive performance when needed.
  • Robust Security: Security features such as a 128-bit AES encryption module provide the necessary tools to protect data and ensure secure communication, which is critical in today's connected world.

Applications:

The MSP430F6736IPN is versatile and can be utilized in a wide range of applications. It is particularly well-suited for:

  • Smart Grid and Energy Metering
  • Industrial Control Systems
  • Home and Building Automation
  • Portable Medical Devices
  • Wireless Sensor Networks

With its combination of low-power operation, advanced features, and versatile application range, the MSP430F6736IPN from Texas Instruments represents a reliable choice for designers looking to create efficient and innovative solutions in the industrial and metering domains.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3798 $52.5576
28+ $3.5937 $100.6236
44+ $3.4814 $153.1816
60+ $3.3691 $202.1460
77+ $3.2568 $250.7736
103+ $2.9199 $300.7497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess