EN
  • EN
  • DE

TLV70533YFPT

Part No TLV70533YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name TLV705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30172-6, 296-30172-1, 296-30172-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900258-TLV70533YFPT
Ultra Librarian 3D Model Ultra Librarian TLV70533YFPT CAD Model

Description

Product Overview: TLV70533YFPT from Texas Instruments

The TLV70533YFPT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.3V with outstanding accuracy and stability. This component is part of TI's extensive range of power management integrated circuits, which are renowned for their reliability and efficiency in a wide array of applications.

Key Features

  • Output Voltage: Fixed 3.3V with excellent load and line regulation.
  • High Accuracy: Ensures a stable voltage supply with a typical accuracy of ±2% over temperature, line, and load variations.
  • Low Dropout: Offers a very low dropout of typically 250mV at 200mA load, making it suitable for battery-powered devices where maximizing battery life is crucial.
  • Current Rating: Capable of supplying up to 200mA of output current, which is ideal for powering small to medium-sized loads.
  • Power-Saving Mode: Features an ultra-low quiescent current of typically 1μA in shutdown mode, contributing to energy savings in portable applications.
  • Thermal Performance: Encased in a 4-pin DSBGA package, the TLV70533YFPT is designed for optimal thermal performance, ensuring reliable operation under varying conditions.
  • Protection Features: Comes with built-in overcurrent and overtemperature protection, enhancing the safety and longevity of the device.

Applications

The TLV70533YFPT is versatile and can be used in a broad range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable and battery-powered electronics
  • Wireless communication devices
  • Power supply for sensors and microcontrollers
  • Healthcare and medical equipment

With its compact package and high level of integration, the TLV70533YFPT from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that combines performance with space-saving on their PCBs. Whether for consumer electronics, industrial, or healthcare applications, this regulator ensures a stable power supply to the critical components of your system.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
255+ $0.3977 $101.4135
395+ $0.3842 $151.7590
560+ $0.3574 $200.1440
730+ $0.3439 $251.0470
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,490 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess