EN
  • EN
  • DE

DSPIC33FJ128GP802-I/SO

Part No DSPIC33FJ128GP802-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 128KB Flash 3.3V Automotive 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 10x10b/12b, D/A 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773534-DSPIC33FJ128GP802-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33FJ128GP802
Introduction Date November 19, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP802-I/SO CAD Model

Description

Product Overview: DSPIC33FJ128GP802-I/SO

The DSPIC33FJ128GP802-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable Microchip Technology. This product is designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP), making it ideal for applications that require advanced algorithms and control systems.

Key Features

  • Core: The DSPIC33FJ128GP802-I/SO features a 16-bit dsPIC33F core with a maximum speed of 40 MIPS (Million Instructions Per Second), enabling quick processing and response times for demanding applications.
  • Memory: It comes with 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex programs and data buffering.
  • Digital I/O: The device offers 21 I/O pins, which include remappable pins for flexible peripheral function allocation, enhancing design versatility.
  • Analog Features: It is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate analog signal measurement and conversion.
  • Communication Interfaces: This DSC includes multiple communication interfaces such as UART, SPI, and I2C, facilitating easy integration with other peripherals and systems.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The device is available in a 28-pin SOIC package, which is suitable for surface-mount technology and compact PCB designs.

Applications

The DSPIC33FJ128GP802-I/SO is versatile and can be used in a variety of applications, including:

  • Motor Control and Power Conversion
  • Audio Processing and Sound Generation
  • Advanced Control Systems
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Communication Systems

Microchip Technology's DSPIC33FJ128GP802-I/SO is a robust choice for designers who require a mix of control and signal processing capabilities within a single chip. Its extensive feature set, coupled with the support for advanced peripherals, makes it an excellent choice for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2875 $53.1500
10+ $10.9026 $109.0260
15+ $10.5619 $158.4285
20+ $10.2212 $204.4240
26+ $9.8805 $256.8930
34+ $8.8584 $301.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess