The TPCA8030-H is an N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for efficient power management and switching applications. This MOSFET utilizes Toshiba's advanced process technology to achieve a low on-state resistance and gate charge, minimizing power loss and enhancing system efficiency.
Applications:
- DC-DC converters
- AC-DC power supplies
- Power management for portable devices
- Motor control circuits
- Load switches
Features:
- Low on-state resistance (RDS(on)): Reduces conduction losses, enhancing efficiency.
- Low gate charge (Qg): Minimizes switching losses, facilitating high-frequency operation.
- High-speed switching: Enables efficient operation in high-frequency applications.
- 4.5V gate drive voltage: Permits direct drive from logic-level circuits.
- Surface-mount package: Simplifies automated assembly and reduces board space.
- RoHS compliant: Environmentally friendly, free from hazardous substances.
Benefits:
- Improved energy efficiency: Reduced power losses result in energy savings and lower operating costs.
- Enhanced thermal performance: Lower RDS(on) minimizes heat generation, improving reliability and extending product lifespan.
- Compact design: Surface-mount package enables smaller and more compact power supply designs.
- Simplified system design: Easy to integrate into various power management applications.
- Increased reliability: Robust design ensures stable and reliable performance under various operating conditions.
Additional Details:
The TPCA8030-H typically comes in a small surface-mount package, making it well-suited for high-density circuit board layouts. Its electrical characteristics, including the gate threshold voltage and drain current, are tightly controlled to ensure consistent performance. The low gate charge promotes efficient switching, minimizing power dissipation, especially at high frequencies. Its design is optimized for applications requiring high efficiency and compact size, making it a versatile choice for diverse power management requirements.
The low on-resistance of the TPCA8030-H is particularly beneficial in applications where minimizing voltage drop and power loss is crucial, such as DC-DC converters and synchronous rectification. The 4.5V gate drive voltage ensures compatibility with a broad range of microcontrollers and logic devices, simplifying gate drive circuitry and reducing component count. Its robust construction and compliance with environmental standards ensure long-term reliability and sustainability.