EN
  • EN
  • DE

UPD780831YGC-071-8BT-E3-DE

Part No UPD780831YGC-071-8BT-E3-DE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394627-UPD780831YGC-071-8BT-E3-DE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780831YGC-071-8BT-E3-DE CAD Model

Description

The UPD780831YGC-071-8BT-E3-DE is a microcontroller unit (MCU) manufactured by NEC as part of the 78K0/78K0S series. These microcontrollers are known for their compact design and efficient performance in embedded control applications. This particular variant is likely tailored for applications that demand a balance of low power consumption and sufficient processing capabilities.

Applications

  • Consumer Electronics: Commonly used in remote controls, small household appliances, and electronic toys.
  • Industrial Control: Well-suited for basic machine controllers, sensor interfaces, and process monitoring systems.
  • Automotive: Often employed in vehicle subsystems, such as lighting controls and basic sensor management.
  • Medical Devices: Used in portable health monitoring equipment and diagnostic tools.

Features

  • 8-bit CPU: Offers a good compromise between processing power and cost-effectiveness.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation.
  • Timers: Equipped with multiple timers, enabling precise timing control and event scheduling.
  • Serial Communication Interfaces: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial protocols for communication with external devices.
  • I/O Ports: Provides a variety of input/output pins for interfacing with sensors, actuators, and other external peripherals.
  • Low Power Consumption: Designed for energy-efficient operation, making it ideal for battery-powered devices.

Benefits

  • Cost-Effective Solution: Provides a good balance of performance and price, making it suitable for cost-sensitive applications.
  • Easy to Use: The 78K0/78K0S architecture is relatively easy to program and debug.
  • Compact Size: Well-suited for applications where physical space is limited.
  • Reliable Performance: Designed for stable and dependable operation across various operating conditions.
  • Versatile: Can be used in a wide range of applications due to its flexible I/O capabilities and communication interfaces.

The UPD780831YGC-071-8BT-E3-DE typically operates at a moderate clock frequency, providing a balance between processing speed and power consumption. The specific memory configuration (ROM and RAM size) will depend on the application's needs. The inclusion of timers and serial communication interfaces makes it well-suited for applications requiring precise timing control and communication with external devices.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess