EN
  • EN
  • DE

HA3-2557-9

Part No HA3-2557-9
Manufacturer Harris Corporation
Catalog Linear - Analog Multipliers, Dividers
Description ANALOG MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Harris Corporation
Package Bulk
Product Status Active
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 595863-HA3-2557-9
Ultra Librarian 3D Model Ultra Librarian HA3-2557-9 CAD Model

Description

The HA3-2557-9 is a high-speed, high-slew-rate operational amplifier from Harris Corporation. It is designed for applications requiring wide bandwidth, fast settling time, and high output drive capability. This op-amp is particularly well-suited for use in video amplifiers, pulse amplifiers, and high-speed data acquisition systems.

Applications:

  • Video amplifiers
  • Pulse amplifiers
  • High-speed data acquisition systems
  • Radar systems
  • Instrumentation amplifiers
  • Sample-and-hold circuits

Features:

  • High Slew Rate: Typically 300 V/µs, enabling fast signal processing.
  • Wide Bandwidth: Offers a wide bandwidth, crucial for handling high-frequency signals without significant attenuation.
  • High Output Drive Capability: Capable of driving low impedance loads, making it suitable for various applications.
  • Low Input Offset Voltage: Ensures accuracy in signal amplification.
  • Fast Settling Time: Allows for precise signal capture and processing in time-sensitive applications.

Benefits:

  • Improved Signal Fidelity: High slew rate and wide bandwidth ensure accurate signal reproduction.
  • Enhanced System Performance: Fast settling time improves the overall speed and efficiency of the system.
  • Versatile Application: Suitable for a wide range of applications due to its high performance characteristics.
  • Reduced Distortion: Low input offset voltage minimizes signal distortion.
  • Reliable Operation: Designed for robust performance in demanding environments.

Additional Details:

The HA3-2557-9 is typically available in a variety of package options, including DIP and SOIC. It operates over a wide temperature range, making it suitable for industrial and military applications. The amplifier requires a dual power supply, typically ±15V. Consult the datasheet for detailed specifications, including input bias current, input offset current, open-loop gain, and common-mode rejection ratio.

The device is known for its stability and is internally compensated to prevent oscillation under most operating conditions. Its performance characteristics make it a popular choice among designers requiring high-speed amplification with precision.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.5732
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $259.7015
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $489.8551
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC TRIMMED MULTIPLIER/DIV 14-DIP
Lowest to $180.4688
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
Low Cost Analog Multiplier
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $65.0846
Analog Devices Inc.
IC 534TD JAN MULTIPLIER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9827 $63.8616
18+ $6.5499 $117.8982
28+ $6.3453 $177.6684
38+ $6.1406 $233.3428
49+ $5.9359 $290.8591
66+ $5.3218 $351.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess