EN
  • EN
  • DE
  • IT

AD534TD/883B

Part No AD534TD/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
Win Source Part Number 1136169-AD534TD/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD534
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD534TD/883B CAD Model

Description

Analog Devices Inc. introduces the AD534TD/883B, a high-performance integrated circuit multiplier that is renowned for its exceptional precision and versatility. This device is part of a series of monolithic laser-trimmed multipliers which offer a combination of accuracy and convenience designed to meet the rigorous demands of advanced electronic systems.

Key Features

  • High Accuracy: The AD534TD/883B provides excellent static accuracy, with low nonlinearity and high differential linearity. Its precision is maintained over a wide range of input signals, making it an ideal choice for complex applications.
  • Wide Dynamic Range: This device maintains its accuracy across a broad input range, ensuring reliable performance in various operating conditions.
  • Temperature Stability: The AD534TD/883B is characterized by its outstanding temperature stability, making it suitable for applications that require consistent performance in fluctuating environmental conditions.
  • Low Noise: Engineered to produce minimal noise, the device is perfect for applications where signal integrity is paramount.

Applications

The AD534TD/883B is designed to be versatile, catering to a wide range of applications. It is particularly well-suited for use in high-performance instrumentation, analog processors, and other electronic systems that require precise signal processing capabilities. Some common applications include:

  • Complex waveform generation
  • Video signal processing
  • Audio signal processing
  • Communication systems
  • Control systems

Quality and Reliability

As with all Analog Devices Inc. products, the AD534TD/883B is built to the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of the military standards it is designed to comply with. This commitment to quality ensures that the AD534TD/883B is a product you can rely on for critical applications.

With its combination of accuracy, stability, and low noise performance, the AD534TD/883B from Analog Devices Inc. sets the standard for integrated circuit multipliers. Whether you're designing for the defense sector, precision instrumentation, or any other field that demands the best in signal processing, the AD534TD/883B is a choice that won't disappoint.

You May Also Be Interested in

Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $82.7398
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $489.8551 $489.8551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 769 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess