EN
  • EN
  • DE

AD734AQ

Part No AD734AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 10 MHz, 4-Quadrant Multiplier/Divider
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
RoHS State Request Verification
Win Source Part Number 1137113-AD734AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD734
Introduction Date September 03, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD734AQ CAD Model

Description

The AD734AQ from Analog Devices Inc. is a high-performance, precision, quad 10 MHz multiplying digital-to-analog converter (DAC) that offers exceptional versatility and accuracy. Designed to meet the demanding requirements of complex industrial, communications, and instrumentation systems, the AD734AQ is ideal for a wide range of applications including waveform generation, signal processing, and automatic test equipment.

Key Features

  • Four matched DACs: The AD734AQ contains four matched 10-bit DACs in a single package, providing a compact solution for systems requiring multiple DACs with tight matching specifications.
  • High Speed: With a settling time of just 25 ns to 0.1%, this DAC is suitable for high-speed applications that require quick and precise digital-to-analog conversions.
  • Wide Output Range: The device features a wide output range that can generate output voltages of ±10 V or currents of ±20 mA, offering flexibility for various output configurations.
  • Low Nonlinearity: The integral nonlinearity is specified at ±1 LSB, ensuring accurate and consistent analog outputs.
  • On-chip resistors: On-chip precision resistors allow for flexible gain settings and reduce external component count, simplifying circuit design.

Performance and Reliability

The AD734AQ is characterized by its exceptional performance and reliability. It operates over a wide temperature range of -55°C to +125°C, ensuring stable performance in extreme conditions. Additionally, the device is packaged in a robust 24-pin CERDIP, providing enhanced protection against environmental factors.

Applications

Due to its high precision and versatility, the AD734AQ is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Waveform Generation
  • Signal Processing
  • Process Control Systems
  • Analog Simulation

With its combination of speed, precision, and multi-channel functionality, the AD734AQ is a quintessential building block for engineers looking to design sophisticated electronic systems. Analog Devices Inc. continues to provide innovative solutions like the AD734AQ, enabling advancements across a spectrum of high-tech industries.

You May Also Be Interested in

Analog Devices Inc.
IC 534TD JAN MULTIPLIER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.4286
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8CERDIP
Lowest to $180.4770
Analog Devices Inc.
BIPOLAR MULTIPLIER 4QUAD / Analog Multiplier 4-Quadrant 8-SOIC
Need more? Email Us
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $259.7015
Analog Devices Inc.
IC PREC MULTIPLIER MONO TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $70.8315
Analog Devices Inc.
Internally Trimmed Integrated Circuit Multiplier
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $65.0846

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.7860 $88.7860
2+ $86.0114 $172.0228
3+ $83.2369 $249.7107
4+ $80.4623 $321.8492
5+ $72.1386 $360.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess