EN
  • EN
  • DE

ADSP-1110ASD/883B

Part No ADSP-1110ASD/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Function Analog Multiplier
Package / Case 28-CDIP (0.605", 15.37mm)
Supplier Device Package 28-CDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names ANAANAADSP-1110ASD/883B,2156-ADSP-1110ASD/883B
Standard Package 1
Win Source Part Number 1023735-ADSP-1110ASD/883B
Ultra Librarian 3D Model Ultra Librarian ADSP-1110ASD/883B CAD Model

Description

ADSP-1110ASD/883B Product Image

The ADSP-1110ASD/883B is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications that require robust signal processing capabilities. This DSP is part of the renowned ADSP family, known for their reliability and efficiency in processing complex algorithms.

Ideal for military, aerospace, and high-end industrial applications, the ADSP-1110ASD/883B is built to meet stringent requirements. It operates at an impressive speed, allowing for real-time signal processing which is critical in systems where latency can be a deciding factor for success or failure. This DSP is compliant with the 883B standard, ensuring it meets the military-grade specifications for performance and reliability.

The device features a 16-bit fixed-point architecture, which provides a perfect balance between precision and performance, making it suitable for tasks such as image and audio processing, radar and sonar applications, and complex control systems. Its architecture is designed to execute multiple operations concurrently, which significantly boosts the throughput and efficiency of the system it is integrated into.

The ADSP-1110ASD/883B also offers a flexible interface, with a variety of I/O options to ensure seamless integration with other components within a system. Its programmability means that it can be tailored to meet the specific needs of the application it serves, offering designers and engineers the ability to optimize their systems for the best possible performance.

With the backing of Analog Devices Inc., a leader in the semiconductor industry, users of the ADSP-1110ASD/883B can rest assured that they are utilizing a DSP of the highest caliber. Its robust design and adherence to military specifications make it a reliable choice for the most demanding of applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.4286
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
Low Cost Analog Multiplier
Need more? Email Us
Gennum
GT4123B Two Channel Video Multiplier
Lowest to $15.7761
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $259.7015
Analog Devices Inc.
BIPOLAR MULTIPLIER 4QUAD / Analog Multiplier 4-Quadrant 8-SOIC
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Integrated Circuit Multiplier
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess