EN
  • EN
  • DE

AD9273BSVZ-25

Part No AD9273BSVZ-25
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description ADC Octal LNA/VGA/AAF/ADC and Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464675-AD9273BSVZ-25
Manufacturer Analog Devices Inc.
Package Tray
Product Status Active
Type AAF, ADC, Crosspoint Switch, LNA, VGA
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 25M
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V, 3V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Ultra Librarian 3D Model Ultra Librarian AD9273BSVZ-25 CAD Model

Description

The AD9273BSVZ-25 from Analog Devices is an integrated, octal-channel Analog-to-Digital Converter (ADC) that combines low noise amplifiers (LNA), variable gain amplifiers (VGA), anti-aliasing filters (AAF), and a crosspoint switch, designed to cater to high-performance ultrasound imaging systems. Operating at a conversion rate of up to 25MSPS per channel, this device offers a comprehensive solution for the acquisition and digitization of ultrasonic signals, ensuring high-resolution, clear imaging with minimal artifacts. Its integrated architecture reduces component count, simplifies system design, and enhances overall signal integrity by minimizing interconnect losses and noise. The AD9273BSVZ-25's configurable inputs and outputs, along with its programmable gain and filter settings, offer unprecedented flexibility, allowing system designers to optimize performance for specific applications. This ADC is a standout choice for medical ultrasound systems, as well as other applications requiring multi-channel, high-speed data conversion with superior image quality and performance.

You May Also Be Interested in

Texas Instruments
LIN Transceivers
Lowest to $6.5706
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess