EN
  • EN
  • DE

ADC32RF83IRRHR

Part No ADC32RF83IRRHR
Manufacturer Texas Instruments
Catalog OEM Souring
Description Analog Front End - AFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469141-ADC32RF83IRRHR
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 3G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Ratio - S/H 2:8
Number of A/D Converters 8
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 1.1V ~ 1.25V, 1.8V ~ 2V
Voltage - Supply, Digital 1.1V ~ 1.2V
Operating Temperature -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian ADC32RF83IRRHR CAD Model

Description

The ADC32RF83IRRHR from Texas Instruments is a state-of-the-art analog front end (AFE) designed for high-performance applications that require precise analog-to-digital conversion. This device features a highly integrated design that simplifies the implementation of complex signal acquisition systems. It is particularly well-suited for applications such as medical imaging, radar systems, and wireless communication infrastructure, where accuracy and speed are critical. The ADC32RF83IRRHR provides exceptional signal fidelity, enabling the capture of a wide frequency spectrum with high resolution. Its robust architecture ensures reliable performance in environments subject to noise and interference, making it a key component in the development of systems requiring high-speed data conversion and signal processing.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Renesas Electronics America
MCU
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess