EN
  • EN
  • DE

ATSAM4S4BB-MN

Part No ATSAM4S4BB-MN
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU 32BIT 256KB Flash 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462052-ATSAM4S4BB-MN
Manufacturer Microchip Technology
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-QFN (9x9)
Package / Case 64-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian ATSAM4S4BB-MN CAD Model

Description

The ATSAM4S4BB-MN microcontroller unit (MCU) by Microchip Technology is centered around a 32-bit ARM Cortex-M4 processor, showcasing a synergy of performance and energy efficiency. This MCU features 256KB of integrated flash memory, providing substantial storage for application code in a variety of embedded systems. Packaged in a compact 64QFN (Quad-Flat No-leads) form factor, it affords designers a versatile platform for developing sophisticated electronic solutions. This device enriches applications with its high-speed USB interface, sophisticated power management system, and DMA channels that enhance data throughput while minimally engaging the main CPU. It is adorned with multiple communication interfaces including SPI, I2C, and USART, alongside advanced analog features like high-resolution ADCs, catering to an extensive range of applications from consumer electronics to industrial automation. The broad operating voltage and low power consumption features make it particularly suited for portable devices. With its focus on performance, connectivity, and power efficiency, the ATSAM4S4BB-MN is engineered for challenging applications that demand reliable processing capability.

You May Also Be Interested in

Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess