EN
  • EN
  • DE

L78M05T-TL-E

Part No L78M05T-TL-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A S363 / 5 to 24V 0.5A 3-Pin Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Win Source Part Number 778199-L78M05T-TL-E
Popularity Medium
Supply and Demand Status Limited
Family Name L78M05T
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian L78M05T-TL-E CAD Model

Description

ON Semiconductor L78M05T-TL-E Voltage Regulator

The ON Semiconductor L78M05T-TL-E is a fixed output voltage regulator that is specifically designed to offer a stable 5V output voltage. Part of the renowned L78M series, this regulator is highly reliable and efficient, making it an ideal choice for a wide range of applications that require a consistent 5V power supply.

Key Features

  • Output Voltage: 5V with a precision of 4% at 25°C, ensuring a stable power supply for your circuits.
  • Output Current: Capable of delivering up to 500mA of output current, sufficient for small to medium power needs.
  • Thermal Overload Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Short Circuit Protection: The built-in short circuit protection feature ensures safety and longevity of both the regulator and your electronic components.
  • Low Dropout Voltage: Designed to maintain regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Package: Available in a TO-252 (DPAK) surface-mount package, which is suitable for automated assembly processes and saves space on the PCB.

Applications

The L78M05T-TL-E is versatile and can be used in various applications, including:

  • Consumer Electronics: Power supplies for TVs, radios, and other household gadgets.
  • Computer Systems: Stable voltage for motherboards and peripheral devices.
  • Industrial Controls: Reliable power for sensors, PLCs, and other control systems.
  • Automotive Applications: Suitable for non-critical systems requiring a steady 5V supply.

Quality and Reliability

ON Semiconductor is a trusted brand in the electronics industry, known for its commitment to quality and reliability. The L78M05T-TL-E voltage regulator is no exception. It is manufactured with high standards to ensure it meets the rigorous demands of commercial and industrial applications. With ON Semiconductor's expertise in power management solutions, you can expect this voltage regulator to deliver consistent performance and robust operation over its lifespan.

Whether you're designing a new system or replacing a component in an existing setup, the L78M05T-TL-E is an excellent choice for a 5V fixed voltage regulator. Its combination of features, protection mechanisms, and compact packaging make it a valuable addition to any power management solution.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1469 $50.6805
830+ $0.1206 $100.0980
1,285+ $0.1168 $150.0880
1,770+ $0.1130 $200.0100
2,290+ $0.1093 $250.2970
3,065+ $0.0980 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess