EN
  • EN
  • DE

A-U250-A64G-PQ-G

Part No A-U250-A64G-PQ-G
Manufacturer Xilinx Inc.
Catalog OEM Souring
Description Alveo U250 Data Cente Accelerato Card Active
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463384-A-U250-A64G-PQ-G
Manufacturer Xilinx Inc.
Package Box
Product Status Obsolete
Memory Size 64 GB
Bandwidth 77GB/s
LUTs 1341k
INT8 TOPs 33.3
Interface PCI Express
Power (Watts) 225W
Cooling Type Fan
Operating Temperature 0°C ~ 45°C
Ultra Librarian 3D Model Ultra Librarian A-U250-A64G-PQ-G CAD Model

Description

The A-U250-A64G-PQ-G is part of Xilinx's Alveo series, a powerhouse in data center acceleration. Built to tackle high-performance computing, database, and storage workloads, this FPGA card integrates seamlessly into existing data centers, offering a significant uptick in performance compared to traditional CPUs. The 'Active' variant of the U250 is designed with an active cooling solution to maintain optimal performance levels even under heavy computational loads. With 64GB of onboard memory, it can handle large datasets efficiently. This card is engineered for those looking to accelerate their applications in fields such as machine learning, video processing, and financial technology. Its versatility and performance make it a critical component for developers and enterprises aiming to push the limits of their computing capabilities.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess