EN
  • EN
  • DE

AT28C64-25TC

Part No AT28C64-25TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 1ms
Access Time 250 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT28C64
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565538-AT28C64-25TC
Ultra Librarian 3D Model Ultra Librarian AT28C64-25TC CAD Model

Description

Microchip Technology AT28C64-25TC EEPROM

The AT28C64-25TC from Microchip Technology is a high-performance, 64-Kilobit parallel EEPROM, specifically designed for use in a wide variety of high-memory storage applications. This EEPROM offers a significant amount of data storage capacity, making it ideal for systems that require a reliable and durable non-volatile memory solution.

Operating at a speed of 250 nanoseconds, the AT28C64-25TC provides fast access times which are essential for high-speed microprocessors and could be critical for time-sensitive applications. The device is organized as 8,192 x 8 bits, allowing for efficient data organization and retrieval. Its parallel interface ensures seamless integration with most microcontrollers and processors, providing a straightforward and flexible means of expanding the system’s memory capacity.

One of the key features of the AT28C64-25TC is its ease of use. It has been designed with simplicity in mind, requiring no complex programming algorithms and supporting rapid byte write cycle times. Additionally, the device is hardware-optimized for high endurance, with up to one million write cycles and a data retention period of 100 years, ensuring the safety and longevity of stored information.

The AT28C64-25TC operates within a wide voltage range of 4.5V to 5.5V and is encased in a 28-pin, transparent ceramic DIP (Dual In-line Package), making it robust for various industrial environments. Its temperature range, classified as commercial grade, spans from 0°C to +70°C, thereby assuring stable performance across different operating conditions.

Moreover, Microchip Technology's commitment to quality means that the AT28C64-25TC is manufactured to high standards, with features such as input/output protection to prevent damage from high static charges and other electrical overstresses. This product is ideal for applications in automotive, telecommunications, medical devices, and any other systems where reliable and durable non-volatile memory storage is paramount.

In summary, the AT28C64-25TC EEPROM from Microchip Technology is a versatile, high-speed memory component that offers a robust storage solution for a multitude of applications requiring dependable non-volatile memory.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess