EN
  • EN
  • DE
  • IT

STM32G0B1CBU6TR

Part No STM32G0B1CBU6TR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462002-STM32G0B1CBU6TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB2.0, USB Type-C™ (Power Delivery)
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 17x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-UFQFPN (7x7)
Package / Case 48-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian STM32G0B1CBU6TR CAD Model

Description

The STM32G0B1CBU6TR is a powerful and versatile microcontroller unit from STMicroelectronics' STM32G0B1 series, geared towards a broad range of applications. Featuring an ARM Cortex-M0+ core, this MCU stands out for its low power consumption while delivering the computational ability required for demanding tasks. With a robust 128KB of flash memory, developers have ample space to build complex applications without the need for external storage solutions. The UFQFPN-48 package provides a generous number of pins for extensive connectivity options, enabling the microcontroller to serve as the heart of sophisticated systems requiring numerous inputs and outputs - from advanced consumer electronics to industrial control systems. Its ability to run at modest power levels without sacrificing functionality makes the STM32G0B1CBU6TR a preferred option for developers focusing on efficiency, connectivity, and performance in their next-generation projects.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.3755
Intel
Mobile QM380 Chipset
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess